96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB
96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB
96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB
TVS DIODE 60VWM 96.8VC DO214AB
TVS DIODE, 1.5KW, 60V, UNIDIR, DO-214AB; Product Range:WE-TVSP Series; TVS Polarity:Unidirectio
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 732-9861-1-ND | 824540601 | 82Y0080 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 60V, Unidir, Do-214Ab; Product Range Wurth Elektronik |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB | DO-214AB |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 96.8 volts | 96.8 volts | 96.8 volts |
| VBR | 70.2 volts | 70.2 volts |