48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB
48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB
48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB
TVS DIODE 30VWM 48.4VC DO214AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 732-9852-2-ND | 824540301 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 48.4 volts | 48.4 volts |