24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-214AB
TVS DIODE 15VWM 24.4VC DO214AB
TVS DIODE 15VWM 24.4VC DO214AB
TVS DIODE, 1.5KW, 15V, UNIDIR, DO-214AB; Product Range:WE-TVSP Series; TVS Polarity:Unidirectio
TVS DIODE 15VWM 24.4VC DO214AB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 732-824540151TR-ND | 82Y0059 | 824540151 |
| Product Name | TVS Diodes | Tvs Diode, 1.5Kw, 15V, Unidir, Do-214Ab; Product Range Wurth Elektronik | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB | DO-214AB |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 24.4 volts | 24.4 volts | 24.4 volts |
| VBR | 17.6 volts | 17.6 volts |