23.2V Clamp 64.7A Ipp Tvs Diode Surface Mount DO-214AB
23.2V Clamp 64.7A Ipp Tvs Diode Surface Mount DO-214AB
23.2V Clamp 64.7A Ipp Tvs Diode Surface Mount DO-214AB
TVS DIODE 14VWM 23.2VC DO214AB
TVS Diodes / ESD Suppressors WE-TVSP Unidirect 1500W 14VDC DO214AB
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 732-9846-1-ND | 824540141 | 824540141 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB | DO-214AB-2 (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 23.2 volts | 23.2 volts |