14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-214AA
14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-214AA
14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-214AA
TVS DIODE 8.5VWM 14.4VC DO214AA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 732-9735-2-ND | 824521850 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | DO-214AA |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 14.4 volts | 14.4 volts |