96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AA
96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AA
96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AA
TVS Diode BiDir 600W 60VDC DO-214AA
TVS Diode BiDir 600W 60VDC DO-214AA
TVS Diode BiDir 600W 60VDC DO-214AA
TVS DIODE, 600W, 60V, BIDIR, DO-214AA; Product Range:WE-TVSP Series; TVS Polarity:Bidirection
TVS DIODE 60VWM 96.8VC DO214AA
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 732-9756-2-ND | 9217594P | 9217594 | 82Y0040 | 824521601 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 600W, 60V, Bidir, Do-214Aa; Product Range Wurth Elektronik | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||
| Package | SMB; DO-214AA, SMB | DO-214 | Do-214aa (smb) | DO-214AA | DO-214AA |
| Peak Pulse Power | 600 watts | 600 watts | |||
| VC | 96.8 volts | 96.8 volts | 96.8 volts | ||
| VBR | 70.2 volts | 70.2 volts |