35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA
TVS Diodes / ESD Suppressors WE-TVSP Bidirect 600W 22VDC DO214AA
TVS DIODE 22VWM 35.5VC DO214AA
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 732-9745-1-ND | 824521221 | 824521221 |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | DO-214AA-2 (SMB) | DO-214AA |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 35.5 volts | 35.5 volts |