32.4V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AA
32.4V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AA
32.4V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AA
TVS DIODE 20VWM 32.4VC DO214AA
TVS DIODE, 600W, 20V, BIDIR, DO-214AA; Product Range:WE-TVSP Series; TVS Polarity:Bidirection
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 732-824521201DKR-ND | 824521201 | 82Y0023 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 20V, Bidir, Do-214Aa; Product Range Wurth Elektronik |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | DO-214AA | DO-214AA |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 32.4 volts | 32.4 volts | 32.4 volts |
| VBR | 23.35 volts | 23.35 volts |