27.6V Clamp 21.8A Ipp Tvs Diode Surface Mount DO-214AA
TVS DIODE 17VWM 27.6VC DO214AA
TVS DIODE 17VWM 27.6VC DO214AA
TVS DIODE 17VWM 27.6VC DO214AA
TVS DIODE, 600W, 17V, BIDIR, DO-214AA; Product Range:WE-TVSP Series; TVS Polarity:Bidirection
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 732-824521171TR-ND | 824521171 | 82Y0021 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 17V, Bidir, Do-214Aa; Product Range Wurth Elektronik |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | DO-214AA | DO-214AA |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 27.6 volts | 27.6 volts | 27.6 volts |
| VBR | 19.9 volts | 19.9 volts |