17V Clamp 35.3A Ipp Tvs Diode Surface Mount DO-214AA
17V Clamp 35.3A Ipp Tvs Diode Surface Mount DO-214AA
17V Clamp 35.3A Ipp Tvs Diode Surface Mount DO-214AA
TVS DIODE, 600W, 10V, BIDIR, DO-214AA; Product Range:WE-TVSP Series; TVS Polarity:Bidirection
TVS DIODE 10VWM 17VC DO214AA
TVS Diodes / ESD Suppressors WE-TVSP Bidirect 600W 10VDC DO214AA
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 732-9737-6-ND | 82Y0013 | 824521101 | 824521101 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 10V, Bidir, Do-214Aa; Product Range Wurth Elektronik | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | DO-214AA | DO-214AA | DO-214AA-2 (SMB) |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 17 volts | 17 volts | 17 volts | |
| VBR | 11.7 volts | 11.7 volts |