137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA
137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA
137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA
TVS DIODE, 600W, 85V, UNIDIR, DO-214AA; Product Range:WE-TVSP Series; TVS Polarity:Unidirectio
TVS DIODE 85VWM 137VC DO214AA
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 732-9796-2-ND | 82Y0010 | 824520851 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 85V, Unidir, Do-214Aa; Product Range Wurth Elektronik | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | DO-214AA | DO-214AA |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 137 volts | 137 volts | 137 volts |
| VBR | 99.2 volts | 99.2 volts |