Wurth Elektronik 824520511 TVS Diode
Wurth Elektronik 824520511 TVS Diode
Wurth Elektronik 824520511 TVS Diode
82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AA
82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AA
82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AA
TVS Diodes / ESD Suppressors WE-TVSP Unidirect 600W 51VDC DO214AA
TVS DIODE 51VWM 82.4VC DO214AA
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 9217692P | 9217692 | 732-824520511DKR-ND | 824520511 | 824520511 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||
| Direction | Unidirectional | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Package | DO-214 | Do-214aa (smb) | SMB; DO-214AA, SMB | DO-214AA-2 (SMB) | DO-214AA |
| Pin Count | 2 | 2 |