567V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA
567V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA
567V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA
TVS DIODE, UNIDIR, 350V, 600W, DO-214AA ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 732-824520352CT-ND | 92AH2343 |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 350V, 600W, Do-214Aa Rohs Compliant Wurth Elektronik |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | |
| VC | 567 volts |