Wurth Elektronik GmbH & Co. KG TVS Diodes 824520141

Description
TVS Diode UniDir 600W 14VDC DO-214AA
Request a Quote Datasheet
Description
TVS Diode UniDir 600W 14VDC DO-214AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 9217658 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9217658
TVS Diodes 9217658
TVS Diode UniDir 600W 14VDC DO-214AA

TVS Diode UniDir 600W 14VDC DO-214AA

Supplier's Site
TVS Diodes - 9217658P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9217658P
TVS Diodes 9217658P
TVS Diode UniDir 600W 14VDC DO-214AA

TVS Diode UniDir 600W 14VDC DO-214AA

Supplier's Site
TVS Diodes - 1623901 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1623901
TVS Diodes 1623901
TVS Diode UniDir 600W 14VDC DO-214AA

TVS Diode UniDir 600W 14VDC DO-214AA

Supplier's Site
TVS Diodes - 732-9776-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
732-9776-6-ND
TVS Diodes 732-9776-6-ND
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AA

23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AA

Buy Now Datasheet
TVS Diodes - 732-9776-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
732-9776-1-ND
TVS Diodes 732-9776-1-ND
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AA

23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AA

Buy Now Datasheet
TVS Diodes - 732-9776-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
732-9776-2-ND
TVS Diodes 732-9776-2-ND
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AA

23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AA

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 824520141 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
824520141
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 824520141
TVS DIODE 14VWM 23.2VC DO214AA

TVS DIODE 14VWM 23.2VC DO214AA

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
824520141
TVS Diodes / ESD Suppressors 824520141
TVS Diodes / ESD Suppressors WE-TVSP Unidirect 600W 14VDC DO214AA

TVS Diodes / ESD Suppressors WE-TVSP Unidirect 600W 14VDC DO214AA

Buy Now Datasheet
Tvs Diode, 600W, 14V, Unidir, Do-214Aa; Product Range Wurth Elektronik - 81Y9977 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 14V, Unidir, Do-214Aa; Product Range Wurth Elektronik
81Y9977
Tvs Diode, 600W, 14V, Unidir, Do-214Aa; Product Range Wurth Elektronik 81Y9977
TVS DIODE, 600W, 14V, UNIDIR, DO-214AA; Product Range:WE-TVSP Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:14V; Clamping Voltage Vc Max:23.2V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 600W, 14V, UNIDIR, DO-214AA; Product Range:WE-TVSP Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:14V; Clamping Voltage Vc Max:23.2V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 9217658 9217658P 732-9776-6-ND 824520141 824520141 81Y9977
Product Name TVS Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode, 600W, 14V, Unidir, Do-214Aa; Product Range Wurth Elektronik
Configuration Single Single Single
RoHS Compliant RoHS RoHS RoHS
Package Do-214aa (smb) DO-214 SMB; DO-214AA, SMB DO-214AA DO-214AA-2 (SMB) DO-214AA
Pin Count 2 2 2
Direction Unidirectional Unidirectional
Unlock Full Specs
to access all available technical data