TVS Diode BiDir 400W 30VDC DO-214AC
TVS Diode BiDir 400W 30VDC DO-214AC
TVS DIODE, 400W, 30V, BIDIR, DO-214AC; Product Range:WE-TVSP Series; TVS Polarity:Bidirection
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 9217327 | 81Y9947 |
| Product Name | TVS Diodes | Tvs Diode, 400W, 30V, Bidir, Do-214Ac; Product Range Wurth Elektronik |
| Configuration | Single | |
| RoHS Compliant | RoHS | RoHS |
| Package | Do-214ac (sma) | DO-214AC |