32.5V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS DIODE BIDIR 24V SOT23-6
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 732-824098024TR-ND | 824098024 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| VC | 32.5 volts | 32.5 volts |