TVS DIODE 5VWM 11.5VC DFN16102L
TVS DIODE 5VWM 11.5VC DFN16102L
TVS DIODE 5VWM 11.5VC DFN16102L
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 732-824032815CT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0603 (1610 Metric) |
| VC | 11.5 volts |