TVS DIODE 3.3VWM 16.5V DFN16102L
TVS DIODE 3.3VWM 16.5V DFN16102L
TVS DIODE 3.3VWM 16.5V DFN16102L
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 760640 | 732-824032813TR-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Direction | Bidirectional | |
| RoHS Compliant | RoHS | |
| Package | DFN | 0603 (1610 Metric) |
| Pin Count | 2 | |
| Configuration | Single |