TVS DIODE 5VWM 10.5VC DFN16102L
TVS DIODE 5VWM 10.5VC DFN16102L
TVS DIODE 5VWM 10.5VC DFN16102L
WE-TVS TVS DIODE ARRAY SIZE DFN1
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 732-824031815TR-ND | 824031815 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0603 (1610 Metric) | DFN1610-2L |
| VC | 10.5 volts | 10.5 volts |