6.8V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L
6.8V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L
6.8V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L
DIODE, TVS, 5 CHANNEL, UNIDIRECTIONAL DIR, SOT23-6L; Product Range:82402 Series; TVS Polarity:Unidirectio
TVS DIODE 5VWM 6.8VC SOT23-6L
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 732-4477-2-ND | 79R6955 | 82402305 |
| Product Name | TVS Diodes | Diode, Tvs, 5 Channel, Unidirectional Dir, Sot23-6L; Product Range Wurth Elektronik | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SOT23; SOT-23-6 | SOT23; SOT-23-6L | |
| VC | 6.8 volts | 6.8 volts | |
| VBR | 6 volts | 6 volts |