TVS Diode Array WE-TVS 2-Line UniDir. 5V
TVS Diode Array WE-TVS 2-Line UniDir. 5V
TVS Diode Array WE-TVS 2-Line UniDir. 5V
7V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3L
7V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3L
7V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3L
DIODE ARRAY, TVS; Product Range:82402 Series; TVS Polarity:Bidirection
TVS DIODE 5VWM 7VC SOT23-3L
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7546244 | 7546244P | 732-4468-1-ND | 34R6123 | 824021 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Diode Array, Tvs; Product Range Wurth Elektronik | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Arrangement | Common Anode | Common Anode | |||
| Diode Type | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | SOT23; Sot-23 | SOT23; SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SOT23; SOT-23-3 |
| Pin Count | 3 | 3 | 3 |