9V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143-4
9V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143-4
9V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143-4
TVS DIODE 5VWM 9VC SOT143-4
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 732-4471-1-ND | 8240116 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | TO-253-4, TO-253AA | SOT143; SOT-143-4 |
| VC | 9 volts | 9 volts |