ESD SUPPRESSOR, 12V, 0805; Clamping Voltage Vc Max:50V; Diode Case Style:0805; No. of Pins:-; Operating Voltage:12V; Power Dissipation Pd:-; Product Range:WE-VE Series; Automotive Qualification Standard:-; SVHC:No SVHC ( RoHS Compliant: Yes
TVS DEVICE 50V 0805
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 44AC9372 | 82350120101 |
| Product Name | Esd Suppressor, 12V, 0805; Clamping Voltage Vc Max Wurth Elektronik | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| RoHS Compliant | RoHS |