DISK VARISTOR STANDARD WE-VD 5MM
STANDARD VARISTOR, 1.29KV, DISC 5MM; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:WE-VD Series; Clamping Voltage Vc Max:1.29kV; Varistor Case Style:Disc 5mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 820554611 | 44AC9364 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Standard Varistor, 1.29Kv, Disc 5Mm; Voltage Rating Vac Wurth Elektronik |
| Package | Through Hole |