The Standard Varistor, part number 44AC9344, is a metal oxide varistor (MOV) with a disc diameter of 10 mm. It has a voltage rating of 1.24 kV AC and 615 V DC, making it suitable for applications requiring high voltage protection. The varistor features a clamping voltage of 1.24 kV and a peak surge current rating of 25 A, tested under an 8/20 µs waveform. It is RoHS compliant and has an energy rating of 0.4 J, measured at a 10/1000 µs waveform. The operating temperature range is from -40°C to +85°C, ensuring reliability in various environmental conditions. The varistor is certified by UL, CSA, and VDE, indicating compliance with international safety standards. This product is designed for applications that require effective voltage clamping and surge protection.
STANDARD VARISTOR, 1.24KV, DISC 10MM; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:WE-VD Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
DISK VARISTOR STANDARD 10MM; 460
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 44AC9344 | 820514611 |
| Product Name | Standard Varistor, 1.24Kv, Disc 10Mm; Voltage Rating Vac Wurth Elektronik | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |