DISK VARISTOR STANDARD 10MM; 300
STANDARD VARISTOR, 775V, DISC 10MM; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:WE-VD Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 820513011 | 44AC9342 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Standard Varistor, 775V, Disc 10Mm; Voltage Rating Vac Wurth Elektronik |
| Package | Through Hole |