HIGH SURGE VARISTOR, 1.65KV, DISC 14MM; Voltage Rating VAC:625V; Voltage Rating V DC:825V; Product Range:WE-VD Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
DISK VARISTOR HIGHSURGE 14MM; 62
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 44AC9332 | 820446211E |
| Product Name | High Surge Varistor, 1.65Kv, Disc 14Mm; Voltage Rating Vac Wurth Elektronik | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |