HIGH SURGE VARISTOR, 710V, DISC 10MM; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:WE-VD Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
DISK VARISTOR HIGHSURGE 10MM; 27
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 44AC9325 | 820412711 |
| Product Name | High Surge Varistor, 710V, Disc 10Mm; Voltage Rating Vac Wurth Elektronik | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |