Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Quick Connect
Wurth Elektronik 810911010 EMC Filter
LINE FILTER, 1-PHASE, 10A, 250V, QC; Current Rating:10A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:1mH; Capacitance:680nF; Leakage Current Max:534µA; Product Range:WE-CLFS Series; RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 732-13605-ND | 1857485 | 28AH8396 |
| Product Name | Power Line Filter Modules | Power Line Filters | Line Filter, 1-Phase, 10A, 250V, Qc; Current Rating Wurth Elektronik |
| Filter Type | Single Phase | Single Phase | |
| Package / Mounting | Chassis Mount | Chassis mount | |
| Product Standards | VDE Component Mark; cURus, VDE | ||
| Rated Voltage | 250 volts | 250 volts |