Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 7847806271

Description
Wurth Elektronik 7847806271
Request a Quote Datasheet
Description
Wurth Elektronik 7847806271
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2458773P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2458773P
Surface Mount Inductors 2458773P
Wurth Elektronik 7847806271

Wurth Elektronik 7847806271

Supplier's Site
Surface Mount Inductors - 2458772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2458772
Surface Mount Inductors 2458772
Wurth Elektronik 7847806271

Wurth Elektronik 7847806271

Supplier's Site
Surface Mount Inductors - 2458773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2458773
Surface Mount Inductors 2458773
Wurth Elektronik 7847806271

Wurth Elektronik 7847806271

Supplier's Site
Fixed Inductors - 732-7847806271DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7847806271DKR-ND
Fixed Inductors 732-7847806271DKR-ND
270nH Unshielded Multilayer Inductor 300mA 1.9Ohm Max 0603 (1608 Metric)

270nH Unshielded Multilayer Inductor 300mA 1.9Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7847806271TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7847806271TR-ND
Fixed Inductors 732-7847806271TR-ND
270nH Unshielded Multilayer Inductor 300mA 1.9Ohm Max 0603 (1608 Metric)

270nH Unshielded Multilayer Inductor 300mA 1.9Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7847806271CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7847806271CT-ND
Fixed Inductors 732-7847806271CT-ND
270nH Unshielded Multilayer Inductor 300mA 1.9Ohm Max 0603 (1608 Metric)

270nH Unshielded Multilayer Inductor 300mA 1.9Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Inductor, 270Nh, 0.3A, 0603 Rohs Compliant Wurth Elektronik - 62AJ9489 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 270Nh, 0.3A, 0603 Rohs Compliant Wurth Elektronik
62AJ9489
Multilayer Inductor, 270Nh, 0.3A, 0603 Rohs Compliant Wurth Elektronik 62AJ9489
MULTILAYER INDUCTOR, 270NH, 0.3A, 0603 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 270NH, 0.3A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2458773P 732-7847806271DKR-ND 62AJ9489
Product Name Surface Mount Inductors Fixed Inductors Multilayer Inductor, 270Nh, 0.3A, 0603 Rohs Compliant Wurth Elektronik
Inductance Range 0.2700 microH
Rated DC Current 300 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 0603
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8101-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers