Wurth Elektronik 7847806221
Wurth Elektronik 7847806221
Wurth Elektronik 7847806221
220nH Unshielded Multilayer Inductor 300mA 1.5Ohm Max 0603 (1608 Metric)
220nH Unshielded Multilayer Inductor 300mA 1.5Ohm Max 0603 (1608 Metric)
220nH Unshielded Multilayer Inductor 300mA 1.5Ohm Max 0603 (1608 Metric)
MULTILAYER INDUCTOR, 220NH, 0.3A, 0603 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2458769 | 732-7847806221TR-ND | 62AJ9487 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Multilayer Inductor, 220Nh, 0.3A, 0603 Rohs Compliant Wurth Elektronik |
| Inductance Range | 0.2200 microH | ||
| Rated DC Current | 300 milliamps | ||
| Standards and Certifications | RoHS | RoHS | |
| EIA Case Size | 0603 | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |