Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 7847806120

Description
Wurth Elektronik 7847806120
Request a Quote Datasheet
Description
Wurth Elektronik 7847806120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2458753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2458753
Surface Mount Inductors 2458753
Wurth Elektronik 7847806120

Wurth Elektronik 7847806120

Supplier's Site
Surface Mount Inductors - 2458752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2458752
Surface Mount Inductors 2458752
Wurth Elektronik 7847806120

Wurth Elektronik 7847806120

Supplier's Site
Surface Mount Inductors - 2458753P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2458753P
Surface Mount Inductors 2458753P
Wurth Elektronik 7847806120

Wurth Elektronik 7847806120

Supplier's Site
Fixed Inductors - 732-7847806120DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7847806120DKR-ND
Fixed Inductors 732-7847806120DKR-ND
12nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0603 (1608 Metric)

12nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7847806120CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7847806120CT-ND
Fixed Inductors 732-7847806120CT-ND
12nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0603 (1608 Metric)

12nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7847806120TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7847806120TR-ND
Fixed Inductors 732-7847806120TR-ND
12nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0603 (1608 Metric)

12nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Inductor, 12Nh, 0.3A, 0603 Rohs Compliant Wurth Elektronik - 62AJ9480 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 12Nh, 0.3A, 0603 Rohs Compliant Wurth Elektronik
62AJ9480
Multilayer Inductor, 12Nh, 0.3A, 0603 Rohs Compliant Wurth Elektronik 62AJ9480
MULTILAYER INDUCTOR, 12NH, 0.3A, 0603 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 12NH, 0.3A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2458753 732-7847806120DKR-ND 62AJ9480
Product Name Surface Mount Inductors Fixed Inductors Multilayer Inductor, 12Nh, 0.3A, 0603 Rohs Compliant Wurth Elektronik
Inductance Range 0.0120 microH
Rated DC Current 300 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 0603
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176637-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details