Wurth Elektronik GmbH & Co. KG Fixed Inductors 7847805100

Description
1nH Unshielded Multilayer Inductor 300mA 50mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1nH Unshielded Multilayer Inductor 300mA 50mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7847805100CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7847805100CT-ND
Fixed Inductors 732-7847805100CT-ND
1nH Unshielded Multilayer Inductor 300mA 50mOhm Max 0603 (1608 Metric)

1nH Unshielded Multilayer Inductor 300mA 50mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7847805100DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7847805100DKR-ND
Fixed Inductors 732-7847805100DKR-ND
1nH Unshielded Multilayer Inductor 300mA 50mOhm Max 0603 (1608 Metric)

1nH Unshielded Multilayer Inductor 300mA 50mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7847805100TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7847805100TR-ND
Fixed Inductors 732-7847805100TR-ND
1nH Unshielded Multilayer Inductor 300mA 50mOhm Max 0603 (1608 Metric)

1nH Unshielded Multilayer Inductor 300mA 50mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Surface Mount Inductors - 2458734P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2458734P
Surface Mount Inductors 2458734P
Wurth Elektronik 7847805100

Wurth Elektronik 7847805100

Supplier's Site
Surface Mount Inductors - 2458734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2458734
Surface Mount Inductors 2458734
Wurth Elektronik 7847805100

Wurth Elektronik 7847805100

Supplier's Site
Surface Mount Inductors - 2458733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2458733
Surface Mount Inductors 2458733
Wurth Elektronik 7847805100

Wurth Elektronik 7847805100

Supplier's Site
Multilayer Inductor, 1Nh, 0.3A, 0603 Rohs Compliant Wurth Elektronik - 62AJ9471 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 1Nh, 0.3A, 0603 Rohs Compliant Wurth Elektronik
62AJ9471
Multilayer Inductor, 1Nh, 0.3A, 0603 Rohs Compliant Wurth Elektronik 62AJ9471
MULTILAYER INDUCTOR, 1NH, 0.3A, 0603 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 1NH, 0.3A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7847805100CT-ND 2458734P 62AJ9471
Product Name Fixed Inductors Surface Mount Inductors Multilayer Inductor, 1Nh, 0.3A, 0603 Rohs Compliant Wurth Elektronik
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details