Wurth Elektronik GmbH & Co. KG Fixed Inductors 7847804560

Description
56nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7847804560CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7847804560CT-ND
Fixed Inductors 732-7847804560CT-ND
56nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0402 (1005 Metric)

56nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7847804560DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7847804560DKR-ND
Fixed Inductors 732-7847804560DKR-ND
56nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0402 (1005 Metric)

56nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7847804560TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7847804560TR-ND
Fixed Inductors 732-7847804560TR-ND
56nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0402 (1005 Metric)

56nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Multilayer Inductor, 56Nh, 0.2A, 0402 Rohs Compliant Wurth Elektronik - 62AJ9468 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 56Nh, 0.2A, 0402 Rohs Compliant Wurth Elektronik
62AJ9468
Multilayer Inductor, 56Nh, 0.2A, 0402 Rohs Compliant Wurth Elektronik 62AJ9468
MULTILAYER INDUCTOR, 56NH, 0.2A, 0402 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 56NH, 0.2A, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7847804560CT-ND 62AJ9468
Product Name Fixed Inductors Multilayer Inductor, 56Nh, 0.2A, 0402 Rohs Compliant Wurth Elektronik
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2824JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N2 0402DC-9N2XJRW , 0402DC-9N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1678254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 50
View Details