Wurth Elektronik GmbH & Co. KG Fixed Inductors 784777471

Description
470µH Shielded Wirewound Inductor 350mA 2.72Ohm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 350mA 2.72Ohm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-6764-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6764-1-ND
Fixed Inductors 732-6764-1-ND
470µH Shielded Wirewound Inductor 350mA 2.72Ohm Max Nonstandard, 4 Lead

470µH Shielded Wirewound Inductor 350mA 2.72Ohm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 732-6764-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6764-6-ND
Fixed Inductors 732-6764-6-ND
470µH Shielded Wirewound Inductor 350mA 2.72Ohm Max Nonstandard, 4 Lead

470µH Shielded Wirewound Inductor 350mA 2.72Ohm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 732-6764-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6764-2-ND
Fixed Inductors 732-6764-2-ND
470µH Shielded Wirewound Inductor 350mA 2.72Ohm Max Nonstandard, 4 Lead

470µH Shielded Wirewound Inductor 350mA 2.72Ohm Max Nonstandard, 4 Lead

Buy Now Datasheet
Inductor, Aec-Q200, 470Uh, Shld, 0.35A Rohs Compliant Wurth Elektronik - 85AH8539 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 470Uh, Shld, 0.35A Rohs Compliant Wurth Elektronik
85AH8539
Inductor, Aec-Q200, 470Uh, Shld, 0.35A Rohs Compliant Wurth Elektronik 85AH8539
INDUCTOR, AEC-Q200, 470UH, SHLD, 0.35A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 470UH, SHLD, 0.35A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-6764-1-ND 85AH8539
Product Name Fixed Inductors Inductor, Aec-Q200, 470Uh, Shld, 0.35A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627575047C470KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N0 0402DC-4N0XJRW , 0402DC-4N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details