Wurth Elektronik GmbH & Co. KG Fixed Inductors 784776233

Description
330µH Unshielded Wirewound Inductor 520mA 1.15Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 520mA 1.15Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-6899-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6899-6-ND
Fixed Inductors 732-6899-6-ND
330µH Unshielded Wirewound Inductor 520mA 1.15Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 520mA 1.15Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-6899-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6899-2-ND
Fixed Inductors 732-6899-2-ND
330µH Unshielded Wirewound Inductor 520mA 1.15Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 520mA 1.15Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-6899-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6899-1-ND
Fixed Inductors 732-6899-1-ND
330µH Unshielded Wirewound Inductor 520mA 1.15Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 520mA 1.15Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 330Uh, Unshld, 0.52A Rohs Compliant Wurth Elektronik - 85AH8523 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 330Uh, Unshld, 0.52A Rohs Compliant Wurth Elektronik
85AH8523
Inductor, Aec-Q200, 330Uh, Unshld, 0.52A Rohs Compliant Wurth Elektronik 85AH8523
INDUCTOR, AEC-Q200, 330UH, UNSHLD, 0.52A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 330UH, UNSHLD, 0.52A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-6899-6-ND 85AH8523
Product Name Fixed Inductors Inductor, Aec-Q200, 330Uh, Unshld, 0.52A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2185JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1678368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 50
View Details
Linear Choke, high design - DLH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 20 to 5500 microH
View Details