Wurth Elektronik GmbH & Co. KG Fixed Inductors 784776147

Description
47µH Unshielded Wirewound Inductor 1.45A 170mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 1.45A 170mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-6889-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6889-2-ND
Fixed Inductors 732-6889-2-ND
47µH Unshielded Wirewound Inductor 1.45A 170mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.45A 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-6889-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6889-6-ND
Fixed Inductors 732-6889-6-ND
47µH Unshielded Wirewound Inductor 1.45A 170mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.45A 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-6889-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6889-1-ND
Fixed Inductors 732-6889-1-ND
47µH Unshielded Wirewound Inductor 1.45A 170mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.45A 170mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 47Uh, Unshld, 1.45A Rohs Compliant Wurth Elektronik - 85AH8513 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 47Uh, Unshld, 1.45A Rohs Compliant Wurth Elektronik
85AH8513
Inductor, Aec-Q200, 47Uh, Unshld, 1.45A Rohs Compliant Wurth Elektronik 85AH8513
INDUCTOR, AEC-Q200, 47UH, UNSHLD, 1.45A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 47UH, UNSHLD, 1.45A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-6889-2-ND 85AH8513
Product Name Fixed Inductors Inductor, Aec-Q200, 47Uh, Unshld, 1.45A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2183JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-4N9 0201DS-4N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1711186 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details