Wurth Elektronik GmbH & Co. KG Fixed Inductors 784776047

Description
4.7µH Unshielded Wirewound Inductor 5A 14mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 5A 14mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-6877-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6877-1-ND
Fixed Inductors 732-6877-1-ND
4.7µH Unshielded Wirewound Inductor 5A 14mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 5A 14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-6877-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6877-2-ND
Fixed Inductors 732-6877-2-ND
4.7µH Unshielded Wirewound Inductor 5A 14mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 5A 14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-6877-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6877-6-ND
Fixed Inductors 732-6877-6-ND
4.7µH Unshielded Wirewound Inductor 5A 14mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 5A 14mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 4.7Uh, Unshld, 5A Rohs Compliant Wurth Elektronik - 85AH8502 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 4.7Uh, Unshld, 5A Rohs Compliant Wurth Elektronik
85AH8502
Inductor, Aec-Q200, 4.7Uh, Unshld, 5A Rohs Compliant Wurth Elektronik 85AH8502
INDUCTOR, AEC-Q200, 4.7UH, UNSHLD, 5A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 4.7UH, UNSHLD, 5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-6877-1-ND 85AH8502
Product Name Fixed Inductors Inductor, Aec-Q200, 4.7Uh, Unshld, 5A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 50
View Details
Common Mode Chokes - 486-5741-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details