Wurth Elektronik GmbH & Co. KG Fixed Inductors 784775233

Description
330µH Unshielded Wirewound Inductor 430mA 1.26Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 430mA 1.26Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-6871-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6871-1-ND
Fixed Inductors 732-6871-1-ND
330µH Unshielded Wirewound Inductor 430mA 1.26Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 430mA 1.26Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-6871-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6871-6-ND
Fixed Inductors 732-6871-6-ND
330µH Unshielded Wirewound Inductor 430mA 1.26Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 430mA 1.26Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-6871-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6871-2-ND
Fixed Inductors 732-6871-2-ND
330µH Unshielded Wirewound Inductor 430mA 1.26Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 430mA 1.26Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 330Uh, Unshld, 0.43A Rohs Compliant Wurth Elektronik - 85AH8499 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 330Uh, Unshld, 0.43A Rohs Compliant Wurth Elektronik
85AH8499
Inductor, Aec-Q200, 330Uh, Unshld, 0.43A Rohs Compliant Wurth Elektronik 85AH8499
INDUCTOR, AEC-Q200, 330UH, UNSHLD, 0.43A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 330UH, UNSHLD, 0.43A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-6871-1-ND 85AH8499
Product Name Fixed Inductors Inductor, Aec-Q200, 330Uh, Unshld, 0.43A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670301 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J394JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details