Wurth Elektronik GmbH & Co. KG Fixed Inductors 784775033

Description
3.3µH Unshielded Wirewound Inductor 4.9A 14mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 4.9A 14mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-6849-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6849-6-ND
Fixed Inductors 732-6849-6-ND
3.3µH Unshielded Wirewound Inductor 4.9A 14mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 4.9A 14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-6849-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6849-1-ND
Fixed Inductors 732-6849-1-ND
3.3µH Unshielded Wirewound Inductor 4.9A 14mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 4.9A 14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-6849-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6849-2-ND
Fixed Inductors 732-6849-2-ND
3.3µH Unshielded Wirewound Inductor 4.9A 14mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 4.9A 14mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-6849-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8104 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 10000 to ? microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers