68µH Shielded Wirewound Inductor 1.8A 138mOhm Max Nonstandard
POWER INDUCTOR, 68UH, SHIELDED, 1.8A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-11749-2-ND | 81AH9757 |
| Product Name | Fixed Inductors | Power Inductor, 68Uh, Shielded, 1.8A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |