Wurth Elektronik GmbH & Co. KG Fixed Inductors 784771221

Description
220µH Shielded Wirewound Inductor 990mA 348mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 990mA 348mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-6776-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6776-6-ND
Fixed Inductors 732-6776-6-ND
220µH Shielded Wirewound Inductor 990mA 348mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 990mA 348mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-6776-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6776-2-ND
Fixed Inductors 732-6776-2-ND
220µH Shielded Wirewound Inductor 990mA 348mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 990mA 348mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-6776-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6776-1-ND
Fixed Inductors 732-6776-1-ND
220µH Shielded Wirewound Inductor 990mA 348mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 990mA 348mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 220Uh, Shld, 0.99A Rohs Compliant Wurth Elektronik - 85AH8430 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 220Uh, Shld, 0.99A Rohs Compliant Wurth Elektronik
85AH8430
Inductor, Aec-Q200, 220Uh, Shld, 0.99A Rohs Compliant Wurth Elektronik 85AH8430
INDUCTOR, AEC-Q200, 220UH, SHLD, 0.99A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 220UH, SHLD, 0.99A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-6776-6-ND 85AH8430
Product Name Fixed Inductors Inductor, Aec-Q200, 220Uh, Shld, 0.99A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 800mA 250MHz Inductor and Choke - 71-0402CS-5N1XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details