4.7µH Shielded Wirewound Inductor 17A 3.1mOhm Nonstandard
4.7µH Shielded Wirewound Inductor 17A 3.1mOhm Nonstandard
FIXED IND 4.7UH 17A 3.1 MOHM SMD
Wurth Elektronik 78439370047
Wurth Elektronik 78439370047
Wurth Elektronik 78439370047
INDUCTOR, AEC-Q200, 4.7UH, SHIELDED, 17A ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-78439370047TR-ND | 2488299 | 30AK7907 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Inductor, Aec-Q200, 4.7Uh, Shielded, 17A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) |