3.3µH Shielded Inductor 6.2A 23mOhm Max Nonstandard
3.3µH Shielded Inductor 6.2A 23mOhm Max Nonstandard
3.3µH Shielded Inductor 6.2A 23mOhm Max Nonstandard
Wurth Elektronik 78438367033
Wurth Elektronik 78438367033
Wurth Elektronik 78438367033
POWER INDUCTOR, AEC-Q200, 3.3UH, 6.2A ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-78438367033CT-ND | 2458677 | 62AJ9445 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Power Inductor, Aec-Q200, 3.3Uh, 6.2A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Iron | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) |