Wurth Elektronik GmbH & Co. KG Fixed Inductors 78438334022

Description
2.2µH Shielded Molded Inductor 1.8A 115mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 1.8A 115mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-6930-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6930-6-ND
Fixed Inductors 732-6930-6-ND
2.2µH Shielded Molded Inductor 1.8A 115mOhm Max 1212 (3030 Metric)

2.2µH Shielded Molded Inductor 1.8A 115mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 732-6930-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6930-2-ND
Fixed Inductors 732-6930-2-ND
2.2µH Shielded Molded Inductor 1.8A 115mOhm Max 1212 (3030 Metric)

2.2µH Shielded Molded Inductor 1.8A 115mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 732-6930-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6930-1-ND
Fixed Inductors 732-6930-1-ND
2.2µH Shielded Molded Inductor 1.8A 115mOhm Max 1212 (3030 Metric)

2.2µH Shielded Molded Inductor 1.8A 115mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 2.2Uh, Shld, 1.8A Rohs Compliant Wurth Elektronik - 85AH8352 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Uh, Shld, 1.8A Rohs Compliant Wurth Elektronik
85AH8352
Inductor, Aec-Q200, 2.2Uh, Shld, 1.8A Rohs Compliant Wurth Elektronik 85AH8352
INDUCTOR, AEC-Q200, 2.2UH, SHLD, 1.8A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 2.2UH, SHLD, 1.8A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-6930-6-ND 85AH8352
Product Name Fixed Inductors Inductor, Aec-Q200, 2.2Uh, Shld, 1.8A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2274JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-20N 0402CT-20NXJRW , 0402CT-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1048417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details