Wurth Elektronik GmbH & Co. KG Fixed Inductors 78438334015

Description
1.5µH Shielded Molded Inductor 2A 96mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Molded Inductor 2A 96mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-6929-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6929-6-ND
Fixed Inductors 732-6929-6-ND
1.5µH Shielded Molded Inductor 2A 96mOhm Max 1212 (3030 Metric)

1.5µH Shielded Molded Inductor 2A 96mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 732-6929-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6929-2-ND
Fixed Inductors 732-6929-2-ND
1.5µH Shielded Molded Inductor 2A 96mOhm Max 1212 (3030 Metric)

1.5µH Shielded Molded Inductor 2A 96mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 732-6929-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6929-1-ND
Fixed Inductors 732-6929-1-ND
1.5µH Shielded Molded Inductor 2A 96mOhm Max 1212 (3030 Metric)

1.5µH Shielded Molded Inductor 2A 96mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 1.5Uh, Shld, 2A Rohs Compliant Wurth Elektronik - 85AH8351 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1.5Uh, Shld, 2A Rohs Compliant Wurth Elektronik
85AH8351
Inductor, Aec-Q200, 1.5Uh, Shld, 2A Rohs Compliant Wurth Elektronik 85AH8351
INDUCTOR, AEC-Q200, 1.5UH, SHLD, 2A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 1.5UH, SHLD, 2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-6929-6-ND 85AH8351
Product Name Fixed Inductors Inductor, Aec-Q200, 1.5Uh, Shld, 2A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1090-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details
Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details
Common Mode Chokes - 486-DKIH-3252-50D2-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details