Wurth Elektronik GmbH & Co. KG Fixed Inductors 78438333033

Description
3.3µH Shielded Molded Inductor 1.1A 266mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Molded Inductor 1.1A 266mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-6921-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6921-1-ND
Fixed Inductors 732-6921-1-ND
3.3µH Shielded Molded Inductor 1.1A 266mOhm Max 1212 (3030 Metric)

3.3µH Shielded Molded Inductor 1.1A 266mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 732-6921-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6921-6-ND
Fixed Inductors 732-6921-6-ND
3.3µH Shielded Molded Inductor 1.1A 266mOhm Max 1212 (3030 Metric)

3.3µH Shielded Molded Inductor 1.1A 266mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 732-6921-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6921-2-ND
Fixed Inductors 732-6921-2-ND
3.3µH Shielded Molded Inductor 1.1A 266mOhm Max 1212 (3030 Metric)

3.3µH Shielded Molded Inductor 1.1A 266mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 3.3Uh, Shld, 1.1A Rohs Compliant Wurth Elektronik - 85AH8343 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 3.3Uh, Shld, 1.1A Rohs Compliant Wurth Elektronik
85AH8343
Inductor, Aec-Q200, 3.3Uh, Shld, 1.1A Rohs Compliant Wurth Elektronik 85AH8343
INDUCTOR, AEC-Q200, 3.3UH, SHLD, 1.1A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 3.3UH, SHLD, 1.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-6921-1-ND 85AH8343
Product Name Fixed Inductors Inductor, Aec-Q200, 3.3Uh, Shld, 1.1A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 12.3 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details