Wurth Elektronik GmbH & Co. KG Fixed Inductors 78438323100

Description
10µH Shielded Molded Inductor 600mA 843mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
10µH Shielded Molded Inductor 600mA 843mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-78438323100TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-78438323100TR-ND
Fixed Inductors 732-78438323100TR-ND
10µH Shielded Molded Inductor 600mA 843mOhm Max 1008 (2520 Metric)

10µH Shielded Molded Inductor 600mA 843mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 732-78438323100CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-78438323100CT-ND
Fixed Inductors 732-78438323100CT-ND
10µH Shielded Molded Inductor 600mA 843mOhm Max 1008 (2520 Metric)

10µH Shielded Molded Inductor 600mA 843mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 732-78438323100DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-78438323100DKR-ND
Fixed Inductors 732-78438323100DKR-ND
10µH Shielded Molded Inductor 600mA 843mOhm Max 1008 (2520 Metric)

10µH Shielded Molded Inductor 600mA 843mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 10Uh, Shld, 0.6A Rohs Compliant Wurth Elektronik - 85AH8328 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 10Uh, Shld, 0.6A Rohs Compliant Wurth Elektronik
85AH8328
Inductor, Aec-Q200, 10Uh, Shld, 0.6A Rohs Compliant Wurth Elektronik 85AH8328
INDUCTOR, AEC-Q200, 10UH, SHLD, 0.6A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 10UH, SHLD, 0.6A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-78438323100TR-ND 85AH8328
Product Name Fixed Inductors Inductor, Aec-Q200, 10Uh, Shld, 0.6A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-8N2 0402CT-8N2XJRW , 0402CT-8N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-A22A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details