Wurth Elektronik GmbH & Co. KG Fixed Inductors 78438322010

Description
1µH Shielded Molded Inductor 1.75A 133mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1µH Shielded Molded Inductor 1.75A 133mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-6905-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6905-1-ND
Fixed Inductors 732-6905-1-ND
1µH Shielded Molded Inductor 1.75A 133mOhm Max 1008 (2520 Metric)

1µH Shielded Molded Inductor 1.75A 133mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 732-6905-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6905-2-ND
Fixed Inductors 732-6905-2-ND
1µH Shielded Molded Inductor 1.75A 133mOhm Max 1008 (2520 Metric)

1µH Shielded Molded Inductor 1.75A 133mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 732-6905-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6905-6-ND
Fixed Inductors 732-6905-6-ND
1µH Shielded Molded Inductor 1.75A 133mOhm Max 1008 (2520 Metric)

1µH Shielded Molded Inductor 1.75A 133mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 1Uh, Shld, 1.75A Rohs Compliant Wurth Elektronik - 85AH8315 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1Uh, Shld, 1.75A Rohs Compliant Wurth Elektronik
85AH8315
Inductor, Aec-Q200, 1Uh, Shld, 1.75A Rohs Compliant Wurth Elektronik 85AH8315
INDUCTOR, AEC-Q200, 1UH, SHLD, 1.75A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 1UH, SHLD, 1.75A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-6905-1-ND 85AH8315
Product Name Fixed Inductors Inductor, Aec-Q200, 1Uh, Shld, 1.75A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176785-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-1N5 0201CT-1N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details