FIXED IND 68UH 6.6A 85 MOHM SMD
FIXED IND 68UH 6.6A 85 MOHM SMD
FIXED IND 68UH 6.6A 85 MOHM SMD
Wurth Elektronik 784373170680
Wurth Elektronik 784373170680
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-784373170680TR-ND | 426887 |
| Product Name | Fixed Inductors | Surface Mount Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | |
| DCR | 0.0850 ohms |